SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
305 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.92 INCH DEFLECTION
0.897 SQ INCH CROSS SECTION AREA
530 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P5000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
305 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.92 INCH DEFLECTION
0.897 SQ INCH CROSS SECTION AREA
530 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P5000 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
305 LB PER 100 FT WEIGHT
1 CHANNEL(S)
2.92 INCH DEFLECTION
0.897 SQ INCH CROSS SECTION AREA
530 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P5000 MODEL