SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
305 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.73 INCH DEFLECTION
0.897 SQ INCH CROSS SECTION AREA
1050 LB BEAM LOAD RATING
1440 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1440 LB FOR END FIXITY FACTOR 0.65, 1880 LB FOR END FIXITY FACTOR 0.8, 1740 LB FOR END FIXITY FACTOR 1, 1550 LB FOR END FIXITY FACTOR 1.2
P5000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
305 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.73 INCH DEFLECTION
0.897 SQ INCH CROSS SECTION AREA
1050 LB BEAM LOAD RATING
1440 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1440 LB FOR END FIXITY FACTOR 0.65, 1880 LB FOR END FIXITY FACTOR 0.8, 1740 LB FOR END FIXITY FACTOR 1, 1550 LB FOR END FIXITY FACTOR 1.2
P5000 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
305 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.73 INCH DEFLECTION
0.897 SQ INCH CROSS SECTION AREA
1050 LB BEAM LOAD RATING
1440 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1440 LB FOR END FIXITY FACTOR 0.65, 1880 LB FOR END FIXITY FACTOR 0.8, 1740 LB FOR END FIXITY FACTOR 1, 1550 LB FOR END FIXITY FACTOR 1.2
P5000 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
305 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.73 INCH DEFLECTION
0.897 SQ INCH CROSS SECTION AREA
1050 LB BEAM LOAD RATING
1440 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1440 LB FOR END FIXITY FACTOR 0.65, 1880 LB FOR END FIXITY FACTOR 0.8, 1740 LB FOR END FIXITY FACTOR 1, 1550 LB FOR END FIXITY FACTOR 1.2