Atkore InternationalChannel Nut - Non MetricP4908 EG
Description
WITHOUT SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3/8 INCH NOMINAL DIAMETER
16 TPI
CASE HARDENED PROCESS
3/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[T] BRAND
USED ON P1000/P1100/P2000/P3
000/P3300/P4000/P410
0/P5000/P5500 CHANNEL
WEIGHT 17.5 LB PER 100 PIECES
Atkore International
Done
Datasheet
Description
WITHOUT SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3/8 INCH NOMINAL DIAMETER
16 TPI
CASE HARDENED PROCESS
3/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[T] BRAND
USED ON P1000/P1100/P2000/P3
000/P3300/P4000/P410
0/P5000/P5500 CHANNEL
WEIGHT 17.5 LB PER 100 PIECES
WITHOUT SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3/8 INCH NOMINAL DIAMETER
16 TPI
CASE HARDENED PROCESS
3/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[T] BRAND
USED ON P1000/P1100/P2000/P3
000/P3300/P4000/P410
0/P5000/P5500 CHANNEL
WEIGHT 17.5 LB PER 100 PIECES
WITHOUT SPRING TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3/8 INCH NOMINAL DIAMETER
16 TPI
CASE HARDENED PROCESS
3/8 NOMINAL DIAMETER - FRACTIONAL
ASTM A576 GR 1015 MATERIAL SPECIFICATION
UNISTRUT[T] BRAND
USED ON P1000/P1100/P2000/P3000/P3300/P4000/P4100/P5000/P5500 CHANNEL