Atkore International Channel/Strut Joiner P4377 GR

Description
STRAIGHT TYPE ASTM A575/A576/A635/A36/A 570 GRADE 33 STEEL MATERIAL PERMA-GREEN[R] III FINISH 7 1/4 INCH P3300/P4000/P4100 CHANNEL USED ON 1 5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 176 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE SIZE 7/8 INCH, 13/16 INCH CHANNEL DEPTH 12/14/16 GAUGE CHANNEL THICKNESS UNISTRUT[T] BRAND
Datasheet
Description
STRAIGHT TYPE ASTM A575/A576/A635/A36/A 570 GRADE 33 STEEL MATERIAL PERMA-GREEN[R] III FINISH 7 1/4 INCH P3300/P4000/P4100 CHANNEL USED ON 1 5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 176 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE SIZE 7/8 INCH, 13/16 INCH CHANNEL DEPTH 12/14/16 GAUGE CHANNEL THICKNESS UNISTRUT[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel/Strut Joiner - P4377 GR - Atkore International
Harvey, IL, USA
Channel/Strut Joiner
P4377 GR
Channel/Strut Joiner P4377 GR
STRAIGHT TYPE ASTM A575/A576/A635/A36/A 570 GRADE 33 STEEL MATERIAL PERMA-GREEN[R] III FINISH 7 1/4 INCH P3300/P4000/P4100 CHANNEL USED ON 1 5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 176 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE SIZE 7/8 INCH, 13/16 INCH CHANNEL DEPTH 12/14/16 GAUGE CHANNEL THICKNESS UNISTRUT[T] BRAND
  • STRAIGHT TYPE
  • ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL
  • PERMA-GREEN[R] III FINISH
  • 7 1/4 INCH
  • P3300/P4000/P4100 CHANNEL USED ON
  • 1 5/8 INCH CHANNEL WIDTH
  • 1/4 INCH THICKNESS
  • HOT ROLLED PICKLED OILED PROCESS
  • 176 LB PER 100 PIECES WEIGHT
  • 4 HOLE(S)
  • 9/16 INCH DIA HOLE SIZE
  • 7/8 INCH, 13/16 INCH CHANNEL DEPTH
  • 12/14/16 GAUGE CHANNEL THICKNESS
  • UNISTRUT[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Modular Framing Systems
Product Number P4377 GR
Product Name Channel/Strut Joiner
Unlock Full Specs
to access all available technical data

Similar Products