STRAIGHT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
5 3/8 INCH
P3300/P4000/P4100 USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
130 LB PER CARTON WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
7/8 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
STRAIGHT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
5 3/8 INCH
P3300/P4000/P4100 USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
130 LB PER CARTON WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
7/8 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
STRAIGHT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
5 3/8 INCH
P3300/P4000/P4100 USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
130 LB PER CARTON WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
7/8 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
STRAIGHT TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL