Atkore InternationalChannel/Strut U FittingP4376 GR
Description
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 GRADE 33 STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P3300/P4000/P4100 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
7/8 INCH / 13/16 INCH CHANNEL DEPTH
0.078 INCH (ALUMINUM), 12/14/16 GAUGE (STEEL), 12/16 GAUGE (STAINLESS STEEL) CHANNEL THICKNESS
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 GRADE 33 STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P3300/P4000/P4100 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
7/8 INCH / 13/16 INCH CHANNEL DEPTH
0.078 INCH (ALUMINUM), 12/14/16 GAUGE (STEEL), 12/16 GAUGE (STAINLESS STEEL) CHANNEL THICKNESS
UNISTRUT[R] BRAND
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 GRADE 33 STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P3300/P4000/P4100 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
7/8 INCH / 13/16 INCH CHANNEL DEPTH
0.078 INCH (ALUMINUM), 12/14/16 GAUGE (STEEL), 12/16 GAUGE (STAINLESS STEEL) CHANNEL THICKNESS
UNISTRUT[R] BRAND