BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
1.94 LB/FT WEIGHT
2 CHANNEL(S)
1.61 INCH DEFLECTION
240 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P4101 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
1.94 LB/FT WEIGHT
2 CHANNEL(S)
1.61 INCH DEFLECTION
240 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P4101 MODEL
BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 5/8 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
1.94 LB/FT WEIGHT
2 CHANNEL(S)
1.61 INCH DEFLECTION
240 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P4101 MODEL