BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
194 LB PER 100 FT WEIGHT
2 CHANNEL(S)
1.58 INCH DEFLECTION
0.574 SQ INCH CROSS SECTION AREA
240 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P4101 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
194 LB PER 100 FT WEIGHT
2 CHANNEL(S)
1.58 INCH DEFLECTION
0.574 SQ INCH CROSS SECTION AREA
240 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P4101 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
194 LB PER 100 FT WEIGHT
2 CHANNEL(S)
1.58 INCH DEFLECTION
0.574 SQ INCH CROSS SECTION AREA
240 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P4101 MODEL