SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
20 FT
1-5/8 INCH
13/16 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
87 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.287 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P4100 T MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
20 FT
1-5/8 INCH
13/16 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
87 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.287 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P4100 T MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
20 FT
1-5/8 INCH
13/16 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
87 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
0.287 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P4100 T MODEL