SINGLE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
1 5/8 INCH
13/16 INCH
HOLE CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
0.97 LB/FT WEIGHT
1 7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P4100 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
1 5/8 INCH
13/16 INCH
HOLE CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
0.97 LB/FT WEIGHT
1 7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P4100 MODEL
SINGLE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
1 5/8 INCH
13/16 INCH
HOLE CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
0.97 LB/FT WEIGHT
1 7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P4100 MODEL