SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
87 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
2.71 INCH DEFLECTION
0.287 SQ INCH CROSS SECTION AREA
90 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P4100 HS MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
87 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
2.71 INCH DEFLECTION
0.287 SQ INCH CROSS SECTION AREA
90 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P4100 HS MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
87 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
2.71 INCH DEFLECTION
0.287 SQ INCH CROSS SECTION AREA
90 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P4100 HS MODEL