SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
13/16 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
0.97 LB/FT WEIGHT
1 CHANNEL(S)
2.75 INCH DEFLECTION
90 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P4100 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
13/16 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
0.97 LB/FT WEIGHT
1 CHANNEL(S)
2.75 INCH DEFLECTION
90 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P4100 MODEL
SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
13/16 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
0.97 LB/FT WEIGHT
1 CHANNEL(S)
2.75 INCH DEFLECTION
90 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P4100 MODEL