Atkore InternationalChannel/Strut U FittingP4043 GR
Description
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
7 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P1001/P1101/P2001/P4
004/P5000 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
106 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE SIZE
3-1/4 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
3-9/32 INCH W X 1-5/8 INCH H SADDLE SIZE
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
7 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P1001/P1101/P2001/P4
004/P5000 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
106 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE SIZE
3-1/4 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
3-9/32 INCH W X 1-5/8 INCH H SADDLE SIZE
UNISTRUT[R] BRAND
U SUPPORT TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
7 INCH L X 1-5/8 INCH W SIZE
PERMA GREEN II FINISH
P1001/P1101/P2001/P4
004/P5000 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
106 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE SIZE
3-1/4 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
3-9/32 INCH W X 1-5/8 INCH H SADDLE SIZE
UNISTRUT[R] BRAND