SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
20 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
79 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
0.239 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P4000 HS MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
20 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
79 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
0.239 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P4000 HS MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
20 FT
1-5/8 INCH
13/16 INCH
HOLE CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
79 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
0.239 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P4000 HS MODEL