SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
82 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.239 SQ INCH CROSS SECTION AREA
UNISTRUT. BRAND
P4000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
82 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.239 SQ INCH CROSS SECTION AREA
UNISTRUT. BRAND
P4000 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
13/16 INCH
SOLID CONFIGURATION
16 GAUGE THICKNESS
COLD FORMED PROCESS
82 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.239 SQ INCH CROSS SECTION AREA
UNISTRUT. BRAND
P4000 MODEL