SINGLE TYPE
ASTM A366 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
13/16 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
0.82 LB/FT WEIGHT
1 CHANNEL(S)
2.65 INCH DEFLECTION
80 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P4000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A366 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
13/16 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
0.82 LB/FT WEIGHT
1 CHANNEL(S)
2.65 INCH DEFLECTION
80 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P4000 MODEL
SINGLE TYPE
ASTM A366 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
13/16 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
0.82 LB/FT WEIGHT
1 CHANNEL(S)
2.65 INCH DEFLECTION
80 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P4000 MODEL