SINGLE TYPE
ASTM A570/ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
12 INCH
1-5/8 INCH
7/8 INCH
SOLID CONFIGURATION
FM APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD FORMED PROCESS
1.35 LB/FT WEIGHT
1 CHANNEL(S)
0.398 SQ INCH CROSS SECTION AREA
1500 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
WEIGHT 174 LB PER 100 PIECES
FM APPLICABLE WHEN USED FOR SPRINKLER SYSTEM
ITEMS/FEATURES CLOSURE STRIP WITH END CAPS AND BACK PLATES
APPLICATION LIGHT DUTY
SAFETY FACTOR 3
P3300 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A570/ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
12 INCH
1-5/8 INCH
7/8 INCH
SOLID CONFIGURATION
FM APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD FORMED PROCESS
1.35 LB/FT WEIGHT
1 CHANNEL(S)
0.398 SQ INCH CROSS SECTION AREA
1500 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
WEIGHT 174 LB PER 100 PIECES
FM APPLICABLE WHEN USED FOR SPRINKLER SYSTEM
ITEMS/FEATURES CLOSURE STRIP WITH END CAPS AND BACK PLATES
APPLICATION LIGHT DUTY
SAFETY FACTOR 3
P3300 MODEL
SINGLE TYPE
ASTM A570/ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
12 INCH
1-5/8 INCH
7/8 INCH
SOLID CONFIGURATION
FM APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD FORMED PROCESS
1.35 LB/FT WEIGHT
1 CHANNEL(S)
0.398 SQ INCH CROSS SECTION AREA
1500 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
WEIGHT 174 LB PER 100 PIECES
FM APPLICABLE WHEN USED FOR SPRINKLER SYSTEM
ITEMS/FEATURES CLOSURE STRIP WITH END CAPS AND BACK PLATES
APPLICATION LIGHT DUTY
SAFETY FACTOR 3
P3300 MODEL
SINGLE TYPE
ASTM A570/ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
12 INCH
1-5/8 INCH
7/8 INCH
SOLID CONFIGURATION
FM APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD FORMED PROCESS
1.35 LB/FT WEIGHT
1 CHANNEL(S)
0.398 SQ INCH CROSS SECTION AREA
1500 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
WEIGHT 174 LB PER 100 PIECES
FM APPLICABLE WHEN USED FOR SPRINKLER SYSTEM
ITEMS/FEATURES CLOSURE STRIP WITH END CAPS AND BACK PLATES