BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-3/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
270 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.797 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P3301 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-3/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
270 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.797 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P3301 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PLAIN FINISH
20 FT
1-5/8 INCH
1-3/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
270 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.797 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P3301 MODEL