BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 3/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
2.7 LB/FT WEIGHT
2 CHANNEL(S)
1.47 INCH DEFLECTION
340 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P3301 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 3/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
2.7 LB/FT WEIGHT
2 CHANNEL(S)
1.47 INCH DEFLECTION
340 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P3301 MODEL
BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 3/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
2.7 LB/FT WEIGHT
2 CHANNEL(S)
1.47 INCH DEFLECTION
340 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P3301 MODEL