BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
10 FT
1-5/8 INCH
1-3/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
270 LB PER 100 FT WEIGHT
2 CHANNEL(S)
1.46 INCH DEFLECTION
0.797 SQ INCH CROSS SECTION AREA
340 LB BEAM LOAD RATING
UNISTRUT. BRAND
MAXIMUM COLUMN LOAD RATING 4410 LB FOR END FIXITY FACTOR 0.65
P3301 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
10 FT
1-5/8 INCH
1-3/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
270 LB PER 100 FT WEIGHT
2 CHANNEL(S)
1.46 INCH DEFLECTION
0.797 SQ INCH CROSS SECTION AREA
340 LB BEAM LOAD RATING
UNISTRUT. BRAND
MAXIMUM COLUMN LOAD RATING 4410 LB FOR END FIXITY FACTOR 0.65
P3301 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
10 FT
1-5/8 INCH
1-3/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
270 LB PER 100 FT WEIGHT
2 CHANNEL(S)
1.46 INCH DEFLECTION
0.797 SQ INCH CROSS SECTION AREA
340 LB BEAM LOAD RATING
UNISTRUT. BRAND
MAXIMUM COLUMN LOAD RATING 4410 LB FOR END FIXITY FACTOR 0.65
P3301 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
10 FT
1-5/8 INCH
1-3/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
270 LB PER 100 FT WEIGHT
2 CHANNEL(S)
1.46 INCH DEFLECTION
0.797 SQ INCH CROSS SECTION AREA
340 LB BEAM LOAD RATING
UNISTRUT. BRAND
MAXIMUM COLUMN LOAD RATING 4410 LB FOR END FIXITY FACTOR 0.65