SINGLE TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1 5/8 INCH
7/8 INCH
SLOTTED CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
1.35 LB/FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P3300 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1 5/8 INCH
7/8 INCH
SLOTTED CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
1.35 LB/FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P3300 MODEL
SINGLE TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1 5/8 INCH
7/8 INCH
SLOTTED CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
1.35 LB/FT WEIGHT
4 INCH CENTER SPACING
1 CHANNEL(S)
3 INCH L X 13/32 INCH W HOLE/SLOT SIZE
UNISTRUT[T] BRAND
P3300 MODEL