SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
7/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
135 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.398 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P3300 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
7/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
135 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.398 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P3300 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
7/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
135 LB PER 100 FT WEIGHT
1 CHANNEL(S)
0.398 SQ INCH CROSS SECTION AREA
UNISTRUT[R] BRAND
P3300 MODEL