SINGLE TYPE
ASTM A570/ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
8 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
FM APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD FORMED PROCESS
1 CHANNEL(S)
2000 LB PER FT BEAM LOAD RATING
UNISTRUT[R] BRAND
WEIGHT 1560 LB PER 100 PIECES
FM APPLICABLE WHEN USED FOR SPRINKLER SYSTEM
ITEMS/FEATURES CLOSURE STRIP WITH END CAPS AND BACK PLATES
APPLICATION STANDARD DUTY
SAFETY FACTOR 3
P3200 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A570/ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
8 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
FM APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD FORMED PROCESS
1 CHANNEL(S)
2000 LB PER FT BEAM LOAD RATING
UNISTRUT[R] BRAND
WEIGHT 1560 LB PER 100 PIECES
FM APPLICABLE WHEN USED FOR SPRINKLER SYSTEM
ITEMS/FEATURES CLOSURE STRIP WITH END CAPS AND BACK PLATES
APPLICATION STANDARD DUTY
SAFETY FACTOR 3
P3200 MODEL
SINGLE TYPE
ASTM A570/ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
8 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
FM APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD FORMED PROCESS
1 CHANNEL(S)
2000 LB PER FT BEAM LOAD RATING
UNISTRUT[R] BRAND
WEIGHT 1560 LB PER 100 PIECES
FM APPLICABLE WHEN USED FOR SPRINKLER SYSTEM
ITEMS/FEATURES CLOSURE STRIP WITH END CAPS AND BACK PLATES
APPLICATION STANDARD DUTY
SAFETY FACTOR 3
P3200 MODEL
SINGLE TYPE
ASTM A570/ASTM A653 33 STEEL MATERIAL
PRE GALVANIZED FINISH
8 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
FM APPLICABLE STANDARD
12 GAUGE THICKNESS
COLD FORMED PROCESS
1 CHANNEL(S)
2000 LB PER FT BEAM LOAD RATING
UNISTRUT[R] BRAND
WEIGHT 1560 LB PER 100 PIECES
FM APPLICABLE WHEN USED FOR SPRINKLER SYSTEM
ITEMS/FEATURES CLOSURE STRIP WITH END CAPS AND BACK PLATES