SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
1-3/8 INCH
KNOCKOUT CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
170 LB PER 100 FT WEIGHT
6 INCH CENTER SPACING
1 CHANNEL(S)
7/8 INCH DIA HOLE/SLOT SIZE
6.51 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
130 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P3000 KO MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
1-3/8 INCH
KNOCKOUT CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
170 LB PER 100 FT WEIGHT
6 INCH CENTER SPACING
1 CHANNEL(S)
7/8 INCH DIA HOLE/SLOT SIZE
6.51 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
130 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P3000 KO MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
1-3/8 INCH
KNOCKOUT CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
170 LB PER 100 FT WEIGHT
6 INCH CENTER SPACING
1 CHANNEL(S)
7/8 INCH DIA HOLE/SLOT SIZE
6.51 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
130 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P3000 KO MODEL