SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 3/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
1.7 LB/FT WEIGHT
1 CHANNEL(S)
1.64 INCH DEFLECTION
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P3000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 3/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
1.7 LB/FT WEIGHT
1 CHANNEL(S)
1.64 INCH DEFLECTION
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P3000 MODEL
SINGLE TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
1 3/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
1.7 LB/FT WEIGHT
1 CHANNEL(S)
1.64 INCH DEFLECTION
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P3000 MODEL