SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
170 LB PER 100 FT WEIGHT
1 CHANNEL(S)
1.63 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2890 LB FOR END FIXITY FACTOR 0.65, 1990 LB FOR END FIXITY FACTOR 0.8
P3000 MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
170 LB PER 100 FT WEIGHT
1 CHANNEL(S)
1.63 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2890 LB FOR END FIXITY FACTOR 0.65, 1990 LB FOR END FIXITY FACTOR 0.8
P3000 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
170 LB PER 100 FT WEIGHT
1 CHANNEL(S)
1.63 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2890 LB FOR END FIXITY FACTOR 0.65, 1990 LB FOR END FIXITY FACTOR 0.8
P3000 MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
170 LB PER 100 FT WEIGHT
1 CHANNEL(S)
1.63 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2890 LB FOR END FIXITY FACTOR 0.65, 1990 LB FOR END FIXITY FACTOR 0.8