CHANNEL TYPE
ASTM A36/A575/A576/A635 GRADE 33 STAINLESS STEEL MATERIAL
PRE GALVANIZED FINISH
12 INCH
4 7/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
293 LB PER 100 PIECES WEIGHT
600 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CHANNEL TYPE
ASTM A36/A575/A576/A635 GRADE 33 STAINLESS STEEL MATERIAL
PRE GALVANIZED FINISH
12 INCH
4 7/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
293 LB PER 100 PIECES WEIGHT
600 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
CHANNEL TYPE
ASTM A36/A575/A576/A635 GRADE 33 STAINLESS STEEL MATERIAL
PRE GALVANIZED FINISH
12 INCH
4 7/8 INCH
3/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
293 LB PER 100 PIECES WEIGHT
600 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
CHANNEL TYPE
ASTM A36/A575/A576/A635 GRADE 33 STAINLESS STEEL MATERIAL