CABLE BRACKET TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
11 INCH
3 1/2 INCH
P16F/P21H CHANNEL USED ON
2 3/16 INCH CHANNEL WIDTH
12 GAUGE THICKNESS
HOT ROLLED OILED PICKLED PROCESS
300 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
2 5/32 INCH CHANNEL DEPTH
0.105 INCH, 0.135 INCH CHANNEL THICKNESS
1 (SLOT) VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CABLE BRACKET TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
11 INCH
3 1/2 INCH
P16F/P21H CHANNEL USED ON
2 3/16 INCH CHANNEL WIDTH
12 GAUGE THICKNESS
HOT ROLLED OILED PICKLED PROCESS
300 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
2 5/32 INCH CHANNEL DEPTH
0.105 INCH, 0.135 INCH CHANNEL THICKNESS
1 (SLOT) VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
CABLE BRACKET TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
11 INCH
3 1/2 INCH
P16F/P21H CHANNEL USED ON
2 3/16 INCH CHANNEL WIDTH
12 GAUGE THICKNESS
HOT ROLLED OILED PICKLED PROCESS
300 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
2 5/32 INCH CHANNEL DEPTH
0.105 INCH, 0.135 INCH CHANNEL THICKNESS
1 (SLOT) VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
CABLE BRACKET TYPE
ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL