Atkore InternationalChannel/Strut End CapP2859-10 GR
Description
FRAME CAP TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
P1000 USED ON
1 5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
HOT ROLLED PICKLED OILED PROCESS
12 LB PER 100 PIECES WEIGHT
1 5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
P2859 MODEL
Atkore International
Done
Datasheet
Description
FRAME CAP TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
P1000 USED ON
1 5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
HOT ROLLED PICKLED OILED PROCESS
12 LB PER 100 PIECES WEIGHT
1 5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
P2859 MODEL
FRAME CAP TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
P1000 USED ON
1 5/8 INCH CHANNEL WIDTH
BLANK CONFIGURATION
HOT ROLLED PICKLED OILED PROCESS
12 LB PER 100 PIECES WEIGHT
1 5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
P2859 MODEL
FRAME CAP TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL