CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
5 INCH L SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
HOT ROLLED PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
5 INCH L SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
HOT ROLLED PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
CORNER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
5 INCH L SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
HOT ROLLED PICKLED OILED PROCESS
66 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND