ASTM A570 GRADE 33 STEEL MATERIAL
4-1/4 INCH H SIZE
PERMA GREEN II FINISH
P1001/P1101/P2001/P5
000/P5500 CHANNEL USED ON
NEC 352, NFPA 70 APPLICABLE STANDARD
14 GAUGE THICKNESS
(1) 9/32 INCH X 9/32 INCH HOLE, (1) 9/16 INCH DIA HOLE MOUNTING
HOT ROLLED PICKLED OILED PROCESS
44 LB PER 100 PIECES WEIGHT
120 LB LOAD RATING
UNISTRUT[R] BRAND
APPROVAL UL 5B, CSA
Atkore International
Done
Datasheet
Description
ASTM A570 GRADE 33 STEEL MATERIAL
4-1/4 INCH H SIZE
PERMA GREEN II FINISH
P1001/P1101/P2001/P5
000/P5500 CHANNEL USED ON
NEC 352, NFPA 70 APPLICABLE STANDARD
14 GAUGE THICKNESS
(1) 9/32 INCH X 9/32 INCH HOLE, (1) 9/16 INCH DIA HOLE MOUNTING
HOT ROLLED PICKLED OILED PROCESS
44 LB PER 100 PIECES WEIGHT
120 LB LOAD RATING
UNISTRUT[R] BRAND
APPROVAL UL 5B, CSA
ASTM A570 GRADE 33 STEEL MATERIAL
4-1/4 INCH H SIZE
PERMA GREEN II FINISH
P1001/P1101/P2001/P5
000/P5500 CHANNEL USED ON
NEC 352, NFPA 70 APPLICABLE STANDARD
14 GAUGE THICKNESS
(1) 9/32 INCH X 9/32 INCH HOLE, (1) 9/16 INCH DIA HOLE MOUNTING
HOT ROLLED PICKLED OILED PROCESS
44 LB PER 100 PIECES WEIGHT
120 LB LOAD RATING
UNISTRUT[R] BRAND
APPROVAL UL 5B, CSA
ASTM A570 GRADE 33 STEEL MATERIAL
4-1/4 INCH H SIZE
PERMA GREEN II FINISH
P1001/P1101/P2001/P5000/P5500 CHANNEL USED ON
NEC 352, NFPA 70 APPLICABLE STANDARD
14 GAUGE THICKNESS
(1) 9/32 INCH X 9/32 INCH HOLE, (1) 9/16 INCH DIA HOLE MOUNTING