CABLE TRAY TYPE
ASTM A36/A575/A576/A635 GRADE 33 STAINLESS STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
21 INCH
8 3/4 INCH
HOT ROLLED PICKLED OILED PROCESS
628 LB PER 100 PIECES WEIGHT
1000 LB LOAD RATING
2 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CABLE TRAY TYPE
ASTM A36/A575/A576/A635 GRADE 33 STAINLESS STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
21 INCH
8 3/4 INCH
HOT ROLLED PICKLED OILED PROCESS
628 LB PER 100 PIECES WEIGHT
1000 LB LOAD RATING
2 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
CABLE TRAY TYPE
ASTM A36/A575/A576/A635 GRADE 33 STAINLESS STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
21 INCH
8 3/4 INCH
HOT ROLLED PICKLED OILED PROCESS
628 LB PER 100 PIECES WEIGHT
1000 LB LOAD RATING
2 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
CABLE TRAY TYPE
ASTM A36/A575/A576/A635 GRADE 33 STAINLESS STEEL MATERIAL