CHANNEL TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
36 INCH
6 1/4 INCH
P1000/P1100/P2000 VERTICAL CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
3/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
1262 LB PER CARTON WEIGHT
650 LB LOAD RATING
1 5/8 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CHANNEL TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
36 INCH
6 1/4 INCH
P1000/P1100/P2000 VERTICAL CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
3/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
1262 LB PER CARTON WEIGHT
650 LB LOAD RATING
1 5/8 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
CHANNEL TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
36 INCH
6 1/4 INCH
P1000/P1100/P2000 VERTICAL CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
3/8 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
1262 LB PER CARTON WEIGHT
650 LB LOAD RATING
1 5/8 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
CHANNEL TYPE
ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL