Atkore InternationalChannel Nut - Non MetricP2540 EG
Description
WITH STUD TYPE
SINTERED MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
U[T] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
APPROVAL UL, CSA
LOAD RATING 320 LB
STUD LENGTH 1-1/8 INCH
USED ON 1-5/8 INCH WIDTH SERIES CHANNEL
WEIGHT PER CASE 10 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
P2540 MODEL
Atkore International
Done
Datasheet
Description
WITH STUD TYPE
SINTERED MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
U[T] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
APPROVAL UL, CSA
LOAD RATING 320 LB
STUD LENGTH 1-1/8 INCH
USED ON 1-5/8 INCH WIDTH SERIES CHANNEL
WEIGHT PER CASE 10 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
P2540 MODEL
WITH STUD TYPE
SINTERED MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
U[T] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
APPROVAL UL, CSA
LOAD RATING 320 LB
STUD LENGTH 1-1/8 INCH
USED ON 1-5/8 INCH WIDTH SERIES CHANNEL
WEIGHT PER CASE 10 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
P2540 MODEL
WITH STUD TYPE
SINTERED MATERIAL
1/2 INCH NOMINAL DIAMETER
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
U[T] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1