Atkore InternationalChannel/Strut BracketP2513A GR
Description
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
6 INCH
3-3/4 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
161 LB PER 100 PIECES WEIGHT
600 LB FOR 16 GAUGE CHANNEL, 800 LB FOR 14 GAUGE CHANNEL, 1200 LB FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
6 INCH
3-3/4 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
161 LB PER 100 PIECES WEIGHT
600 LB FOR 16 GAUGE CHANNEL, 800 LB FOR 14 GAUGE CHANNEL, 1200 LB FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
6 INCH
3-3/4 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
161 LB PER 100 PIECES WEIGHT
600 LB FOR 16 GAUGE CHANNEL, 800 LB FOR 14 GAUGE CHANNEL, 1200 LB FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
6 INCH
3-3/4 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
161 LB PER 100 PIECES WEIGHT
600 LB FOR 16 GAUGE CHANNEL, 800 LB FOR 14 GAUGE CHANNEL, 1200 LB FOR 12 GAUGE CHANNEL LOAD RATING