P2500L HG -- CHANNEL/STRUT BRACKET
Atkore International
Channel/Strut Bracket
P2500L HG
Description
CHANNEL TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
24 INCH
6 7/16 INCH
P1000/P1100/P2000 VERTICAL CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
12 GAUGE THICKNESS
HOT ROLLED PICKLED OILED PROCESS
400 LB PER CARTON WEIGHT
300 LB LOAD RATING
1 5/8 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
12 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Description
CHANNEL TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
24 INCH
6 7/16 INCH
P1000/P1100/P2000 VERTICAL CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
12 GAUGE THICKNESS
HOT ROLLED PICKLED OILED PROCESS
400 LB PER CARTON WEIGHT
300 LB LOAD RATING
1 5/8 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
12 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Datasheet
Suppliers
CHANNEL TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
24 INCH
6 7/16 INCH
P1000/P1100/P2000 VERTICAL CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
12 GAUGE THICKNESS
HOT ROLLED PICKLED OILED PROCESS
400 LB PER CARTON WEIGHT
300 LB LOAD RATING
1 5/8 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
12 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
- CHANNEL TYPE
- ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL
- HOT DIPPED GALVANIZED FINISH
- 24 INCH
- 6 7/16 INCH
- P1000/P1100/P2000 VERTICAL CHANNEL USED ON
- 1 5/8 INCH CHANNEL WIDTH
- 12 GAUGE THICKNESS
- HOT ROLLED PICKLED OILED PROCESS
- 400 LB PER CARTON WEIGHT
- 300 LB LOAD RATING
- 1 5/8 INCH CHANNEL DEPTH
- 16/14/12 GAUGE CHANNEL THICKNESS
- 1 VERTICAL MOUNTING HOLE(S)
- 12 HORIZONTAL MOUNTING HOLE(S)
- UNISTRUT[T] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Modular Framing Systems |
|
Product Number
|
P2500L HG |
|
Product Name
|
Channel/Strut Bracket |
Unlock Full Specs
to access all available technical data