SINGLE CORNER, RIGHT HAND TYPE
ASTM A575/A576/A635/A36/A
570 33 GRADE STEEL MATERIAL
2 INCH H SIZE
ELECTROGALVANIZED FINISH
P2000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
75 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1 21/32 INCH CHANNEL DEPTH
16 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
SINGLE CORNER, RIGHT HAND TYPE
ASTM A575/A576/A635/A36/A
570 33 GRADE STEEL MATERIAL
2 INCH H SIZE
ELECTROGALVANIZED FINISH
P2000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
75 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1 21/32 INCH CHANNEL DEPTH
16 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
SINGLE CORNER, RIGHT HAND TYPE
ASTM A575/A576/A635/A36/A
570 33 GRADE STEEL MATERIAL
2 INCH H SIZE
ELECTROGALVANIZED FINISH
P2000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
75 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1 21/32 INCH CHANNEL DEPTH
16 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
SINGLE CORNER, RIGHT HAND TYPE
ASTM A575/A576/A635/A36/A570 33 GRADE STEEL MATERIAL