Atkore InternationalChannel/Strut BraceP2458-18 GR
Description
TUBULAR KNEE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
18 INCH
1 5/8 INCH CHANNEL WIDTH
HOT ROLLED PICKLED OILED PROCESS
116 LB PER 100 PIECES WEIGHT
1500 LB (COMPRESSION), 300 LB (TENSION) LOAD RATING
2 HOLE(S)
17/32 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
TUBULAR KNEE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
18 INCH
1 5/8 INCH CHANNEL WIDTH
HOT ROLLED PICKLED OILED PROCESS
116 LB PER 100 PIECES WEIGHT
1500 LB (COMPRESSION), 300 LB (TENSION) LOAD RATING
2 HOLE(S)
17/32 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND
TUBULAR KNEE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
18 INCH
1 5/8 INCH CHANNEL WIDTH
HOT ROLLED PICKLED OILED PROCESS
116 LB PER 100 PIECES WEIGHT
1500 LB (COMPRESSION), 300 LB (TENSION) LOAD RATING
2 HOLE(S)
17/32 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND
TUBULAR KNEE TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL