P2382-2 EG -- CHANNEL NUT - NON METRIC
Atkore International
Channel Nut - Non Metric
P2382-2 EG
Description
STUD WITH SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
STUD LENGTH 1-1/8 INCH
USED ON P1000, P1100, P2000, P3000 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 18 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
STUD WITH SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
STUD LENGTH 1-1/8 INCH
USED ON P1000, P1100, P2000, P3000 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 18 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
STUD WITH SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
STUD LENGTH 1-1/8 INCH
USED ON P1000, P1100, P2000, P3000 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 18 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
- STUD WITH SPRING TYPE
- CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
- 5/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 11 TPI
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- UNISTRUT. BRAND
- STUD LENGTH 1-1/8 INCH
- USED ON P1000, P1100, P2000, P3000 CHANNEL
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- WEIGHT 18 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Modular Framing Systems |
|
Product Number
|
P2382-2 EG |
|
Product Name
|
Channel Nut - Non Metric |
Unlock Full Specs
to access all available technical data