DOUBLE WING TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
5-13/32 INCH W X 3-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-21/32 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
150 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
DOUBLE WING TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
5-13/32 INCH W X 3-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-21/32 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
150 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
UNISTRUT[R] BRAND
DOUBLE WING TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
5-13/32 INCH W X 3-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-21/32 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
150 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
UNISTRUT[R] BRAND