Atkore InternationalChannel/Strut Wing FittingP2344R GR
Description
SINGLE CORNER GUSSETED, RIGHT HAND TYPE
ASTM A575/A576/A635/A36/A
570 33 GRADE STEEL MATERIAL
3 7/8 INCH H SIZE
PERMA-GREEN[R] III FINISH
P2000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
176 LB PER 100 PIECES WEIGHT
6 HOLE(S)
9/16 INCH DIA HOLE SIZE
16 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
SINGLE CORNER GUSSETED, RIGHT HAND TYPE
ASTM A575/A576/A635/A36/A
570 33 GRADE STEEL MATERIAL
3 7/8 INCH H SIZE
PERMA-GREEN[R] III FINISH
P2000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
176 LB PER 100 PIECES WEIGHT
6 HOLE(S)
9/16 INCH DIA HOLE SIZE
16 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
SINGLE CORNER GUSSETED, RIGHT HAND TYPE
ASTM A575/A576/A635/A36/A
570 33 GRADE STEEL MATERIAL
3 7/8 INCH H SIZE
PERMA-GREEN[R] III FINISH
P2000 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED OILED PICKLED PROCESS
176 LB PER 100 PIECES WEIGHT
6 HOLE(S)
9/16 INCH DIA HOLE SIZE
16 GAUGE CHANNEL THICKNESS
UNISTRUT[T] BRAND
SINGLE CORNER GUSSETED, RIGHT HAND TYPE
ASTM A575/A576/A635/A36/A570 33 GRADE STEEL MATERIAL