Atkore InternationalChannel/Strut U FittingP2326 GR
Description
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 3 1/2 INCH W X 1 7/8 INCH H SIZE
PERMA-GREEN[R] III FINISH
P1000/P1100/P2000/P4
001/P4101 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
171 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
1 5/8 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
1 21/32 INCH W SADDLE SIZE
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 3 1/2 INCH W X 1 7/8 INCH H SIZE
PERMA-GREEN[R] III FINISH
P1000/P1100/P2000/P4
001/P4101 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
171 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
1 5/8 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
1 21/32 INCH W SADDLE SIZE
UNISTRUT[T] BRAND
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 3 1/2 INCH W X 1 7/8 INCH H SIZE
PERMA-GREEN[R] III FINISH
P1000/P1100/P2000/P4
001/P4101 SERIES CHANNEL USED ON
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
171 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
1 5/8 INCH CHANNEL DEPTH
16/14/12 GAUGE CHANNEL THICKNESS
1 21/32 INCH W SADDLE SIZE
UNISTRUT[T] BRAND
ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL
5 3/8 INCH L X 3 1/2 INCH W X 1 7/8 INCH H SIZE
PERMA-GREEN[R] III FINISH
P1000/P1100/P2000/P4001/P4101 SERIES CHANNEL USED ON