OPEN ANGLE TYPE
ASTM A575/A576/A635/A36/A
1011 GRADE 33 STAINLESS STEEL MATERIAL
3 1/2 INCH X 3 3/4 INCH SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
7 1/2 DEG BEND ANGLE
UNISTRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
1 7/8 INCH HOLE SPACING ON CENTER
Atkore International
Done
Datasheet
Description
OPEN ANGLE TYPE
ASTM A575/A576/A635/A36/A
1011 GRADE 33 STAINLESS STEEL MATERIAL
3 1/2 INCH X 3 3/4 INCH SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
7 1/2 DEG BEND ANGLE
UNISTRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
1 7/8 INCH HOLE SPACING ON CENTER
OPEN ANGLE TYPE
ASTM A575/A576/A635/A36/A
1011 GRADE 33 STAINLESS STEEL MATERIAL
3 1/2 INCH X 3 3/4 INCH SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
7 1/2 DEG BEND ANGLE
UNISTRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
1 7/8 INCH HOLE SPACING ON CENTER
OPEN ANGLE TYPE
ASTM A575/A576/A635/A36/A1011 GRADE 33 STAINLESS STEEL MATERIAL