Atkore InternationalChannel/Strut Wing FittingP2245 GR
Description
DOUBLE WING GUSSETTED TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
3-3/4 INCH H SIZE
PERMA GREEN II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
315 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
DOUBLE WING GUSSETTED TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
3-3/4 INCH H SIZE
PERMA GREEN II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
315 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[R] BRAND
DOUBLE WING GUSSETTED TYPE
ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
3-3/4 INCH H SIZE
PERMA GREEN II FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
315 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[R] BRAND