CORNER TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
3 1/2 INCH L X 3 1/2 INCH W X 4 1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
135 LB PER 100 PIECES WEIGHT
5 HOLE(S)
(5) 9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CORNER TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
3 1/2 INCH L X 3 1/2 INCH W X 4 1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
135 LB PER 100 PIECES WEIGHT
5 HOLE(S)
(5) 9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
CORNER TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
3 1/2 INCH L X 3 1/2 INCH W X 4 1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
135 LB PER 100 PIECES WEIGHT
5 HOLE(S)
(5) 9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
CORNER TYPE
ASTM A575/A576/A570/A635/A36 GRADE 33 STEEL MATERIAL