Atkore InternationalChannel/Strut BracketP2232A GR
Description
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
12 INCH
3-1/2 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
292 LB PER 100 PIECES WEIGHT
400 LB FOR 16 GAUGE CHANNEL, 600 LB FOR 14 GAUGE CHANNEL, 800 LB FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
12 INCH
3-1/2 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
292 LB PER 100 PIECES WEIGHT
400 LB FOR 16 GAUGE CHANNEL, 600 LB FOR 14 GAUGE CHANNEL, 800 LB FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
12 INCH
3-1/2 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
292 LB PER 100 PIECES WEIGHT
400 LB FOR 16 GAUGE CHANNEL, 600 LB FOR 14 GAUGE CHANNEL, 800 LB FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
12 INCH
3-1/2 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
292 LB PER 100 PIECES WEIGHT
400 LB FOR 16 GAUGE CHANNEL, 600 LB FOR 14 GAUGE CHANNEL, 800 LB FOR 12 GAUGE CHANNEL LOAD RATING