TRIPLE CORNER GUSSETED TYPE
ASTM A575/A576/A635/A36 GRADE 33 STEEL MATERIAL
9 5/32 INCH W X 3 7/8 INCH H SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
310 LB PER 100 PIECES WEIGHT
12 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
TRIPLE CORNER GUSSETED TYPE
ASTM A575/A576/A635/A36 GRADE 33 STEEL MATERIAL
9 5/32 INCH W X 3 7/8 INCH H SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
310 LB PER 100 PIECES WEIGHT
12 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND
TRIPLE CORNER GUSSETED TYPE
ASTM A575/A576/A635/A36 GRADE 33 STEEL MATERIAL
9 5/32 INCH W X 3 7/8 INCH H SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
310 LB PER 100 PIECES WEIGHT
12 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND