Atkore InternationalChannel/Strut Post BaseP2073ASQ GR
Description
U POST, SQUARE BASE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
3 1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
408 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
2 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
8 CHANNEL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
USED ON 1 5/8 INCH WIDTH SERIES CHANNEL
Atkore International
Done
Datasheet
Description
U POST, SQUARE BASE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
3 1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
408 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
2 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
8 CHANNEL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
USED ON 1 5/8 INCH WIDTH SERIES CHANNEL
U POST, SQUARE BASE TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
3 1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
408 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
2 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
8 CHANNEL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
USED ON 1 5/8 INCH WIDTH SERIES CHANNEL
U POST, SQUARE BASE TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL