Atkore InternationalChannel/Strut Post BaseP2072A GR
Description
U POST, SQUARE BASE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN II FINISH
3-1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
HOT ROLLED PICKLED PROCESS
373 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED, OFFSET 45 DEG CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
6 CHANNEL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
P2072A MODEL
Atkore International
Done
Datasheet
Description
U POST, SQUARE BASE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN II FINISH
3-1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
HOT ROLLED PICKLED PROCESS
373 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED, OFFSET 45 DEG CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
6 CHANNEL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
P2072A MODEL
U POST, SQUARE BASE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN II FINISH
3-1/2 INCH POST HEIGHT
1/4 INCH THICKNESS
HOT ROLLED PICKLED PROCESS
373 LB PER 100 PIECES WEIGHT
6 INCH L X 6 INCH W PAD SIZE
1 CHANNEL(S)
9/16 INCH DIA CHANNEL MOUNTING HOLE SIZE
CENTERED, OFFSET 45 DEG CHANNEL POSITION
4 PAD MOUNTING HOLE(S)
3/4 INCH DIA PAD MOUNTING HOLE SIZE
6 CHANNEL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
P2072A MODEL