COMBINATION TYPE
ASTM A366 STEEL MATERIAL
PLAIN FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
2.32 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
P2001C MODEL
Atkore International
Done
Datasheet
Description
COMBINATION TYPE
ASTM A366 STEEL MATERIAL
PLAIN FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
2.32 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
P2001C MODEL
COMBINATION TYPE
ASTM A366 STEEL MATERIAL
PLAIN FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.06 INCH THICKNESS
COLD FORMED PROCESS
2.32 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
P2001C MODEL